Vishay Precision Group RES 11.8K OHM 1/16W 1% 0402 SMD CRCW040211K8FKTD

Description
RES 11.8Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 11.8Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/16W 1% 0402 SMD - CRCW040211K8FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/16W 1% 0402 SMD
CRCW040211K8FKTD
RES 11.8K OHM 1/16W 1% 0402 SMD CRCW040211K8FKTD
RES 11.8Kohm 1/16W 1% 0402 SMD

RES 11.8Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040211K8FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040211K8FKTD-ND
Chip Resistor - Surface Mount CRCW040211K8FKTD-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 11K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7531
Res, Thick Film, 11K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7531
RES, THICK FILM, 11K8, 1%, 0.063W, 0402, REEL; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 11K8, 1%, 0.063W, 0402, REEL; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040211K8FKTD CRCW040211K8FKTD-ND 07J7531
Product Name RES 11.8K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 11K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 11800 ohms 11800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details