Vishay Precision Group Chip Resistor - Surface Mount CRCW040211K8FKEDC

Description
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4694-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4694-2-ND
Chip Resistor - Surface Mount 541-4694-2-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4694-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4694-1-ND
Chip Resistor - Surface Mount 541-4694-1-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4694-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4694-6-ND
Chip Resistor - Surface Mount 541-4694-6-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 11K8 1% Et7 E3 Rohs Compliant Vishay - 59AC0743 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 11K8 1% Et7 E3 Rohs Compliant Vishay
59AC0743
D10/crcw0402-C 100 11K8 1% Et7 E3 Rohs Compliant Vishay 59AC0743
D10/CRCW0402-C 100 11K8 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 11K8 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4694-2-ND 59AC0743
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 11K8 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details