Vishay Precision Group Surface Mount Resistors CRCW040211K5FKED

Description
Vishay CRCW040211K5FKED
Request a Quote Datasheet
Description
Vishay CRCW040211K5FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788725
Surface Mount Resistors 6788725
Vishay CRCW040211K5FKED

Vishay CRCW040211K5FKED

Supplier's Site
Surface Mount Resistors - 6788725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788725P
Surface Mount Resistors 6788725P
Vishay CRCW040211K5FKED

Vishay CRCW040211K5FKED

Supplier's Site
Surface Mount Resistors - 1819497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819497
Surface Mount Resistors 1819497
Vishay CRCW040211K5FKED

Vishay CRCW040211K5FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1331189-CRCW040211K5FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331189-CRCW040211K5FKED
Resistors - Chip Resistor - Surface Mount 1331189-CRCW040211K5FKED
Manufacturer: Vishay Dale Win Source Part Number: 1331189-CRCW040211K5 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 11.5 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 11K5 1% ET7 E3,541-11.5KLDKR,541 -11.5KLTR,541-11.5KL CT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331189-CRCW040211K5FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 11.5 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 11K5 1% ET7 E3,541-11.5KLDKR,541-11.5KLTR,541-11.5KLCT
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
50V Resistor - 52-CRCW040211K5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.5kR 1% 50V 0402 Thick Film Chip Resistor Product overview: CRCW040211K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040211K5FKED can be used for catalog matching and distributor lookup.

11.5kR 1% 50V 0402 Thick Film Chip Resistor Product overview: CRCW040211K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040211K5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:11.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040211K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:11.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040211K5FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:11.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040211K5FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:11.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:11.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-11.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.5KLDKR-ND
Chip Resistor - Surface Mount 541-11.5KLDKR-ND
11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.5KLCT-ND
Chip Resistor - Surface Mount 541-11.5KLCT-ND
11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.5KLTR-ND
Chip Resistor - Surface Mount 541-11.5KLTR-ND
11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040211K5FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040211K5FKED
Chip Resistor - Surface Mount CRCW040211K5FKED
RES SMD 11.5K OHM 1% 1/16W 0402

RES SMD 11.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 11K5, 1%, 0.063W, 0402; Resistance Vishay - 52K6623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K5, 1%, 0.063W, 0402; Resistance Vishay
52K6623
Res, Thick Film, 11K5, 1%, 0.063W, 0402; Resistance Vishay 52K6623
RES, THICK FILM, 11K5, 1%, 0.063W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K5, 1%, 0.063W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 11K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3392
Res, Thick Film, 11K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3392
RES, THICK FILM, 11K5, 1%, 0.063W, 0402, REEL; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11K5, 1%, 0.063W, 0402, REEL; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6788725 6788725P 1819497 1331189-CRCW040211K5FKED 52-CRCW040211K5FKED CRCW040211K5FKED 541-11.5KLDKR-ND CRCW040211K5FKED 52K6623
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount 50V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:11.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 11K5, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 11500 ohms 11500 ohms 11500 ohms 11500 ohms 11500 ohms
Power Rating 0.0600 watts 0.0600 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details