Vishay Intertechnology, Inc. CRCW0402118RFKTD CRCW0402118RFKTD

Description
CRCW0402118RFKTD
Request a Quote Datasheet
Description
CRCW0402118RFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402118RFKTD - CRCW0402118RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402118RFKTD
CRCW0402118RFKTD
CRCW0402118RFKTD CRCW0402118RFKTD
CRCW0402118RFKTD

CRCW0402118RFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402118RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402118RFKTD-ND
Chip Resistor - Surface Mount CRCW0402118RFKTD-ND
118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 118 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 118 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7529
Resistor, Thick Film, 118 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7529
RESISTOR, THICK FILM, 118 OHM, 63mW, 1%, FULL REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 118 OHM, 63mW, 1%, FULL REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402118RFKTD CRCW0402118RFKTD-ND 07J7529
Product Name CRCW0402118RFKTD Chip Resistor - Surface Mount Resistor, Thick Film, 118 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details