115 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
115 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
115 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 115R, 1%, 0.063W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES, THICK FILM, 115R, 1%, 0.063W, 0402, REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0402115RFKED | 541-115LDKR-ND | 52K6642 | 42K3396 |
| Product Name | CRCW0402115RFKED | Chip Resistor - Surface Mount | Res, Thick Film, 115R, 1%, 0.063W, 0402; Resistance Vishay | Res, Thick Film, 115R, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Mounting / Packaging | 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 115 ohms | 115 ohms | 115 ohms |