Vishay Precision Group Chip Resistor - Surface Mount CRCW0402110RJNEDC

Description
110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402110RJNEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402110RJNEDC-ND
Chip Resistor - Surface Mount CRCW0402110RJNEDC-ND
110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

110 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 200 110R 5% Et7 E3 Rohs Compliant Vishay - 59AC0752 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 200 110R 5% Et7 E3 Rohs Compliant Vishay
59AC0752
D10/crcw0402-C 200 110R 5% Et7 E3 Rohs Compliant Vishay 59AC0752
D10/CRCW0402-C 200 110R 5% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 200 110R 5% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0402110RJNEDC-ND 59AC0752
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 200 110R 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers