Vishay Precision Group RES 110K OHM 1/16W 1% 0402 SMD CRCW0402110KFKTD

Description
RES 110Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 110Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/16W 1% 0402 SMD - CRCW0402110KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/16W 1% 0402 SMD
CRCW0402110KFKTD
RES 110K OHM 1/16W 1% 0402 SMD CRCW0402110KFKTD
RES 110Kohm 1/16W 1% 0402 SMD

RES 110Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402110KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402110KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402110KFKTDDKR-ND
RES SMD 110K OHM 1% 1/16W 0402

RES SMD 110K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402110KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402110KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402110KFKTDTR-ND
110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402110KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402110KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402110KFKTDCT-ND
RES SMD 110K OHM 1% 1/16W 0402

RES SMD 110K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 110K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7519
Res, Thick Film, 110K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7519
RES, THICK FILM, 110K, 1%, 0.063W, 0402, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 110K, 1%, 0.063W, 0402, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402110KFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402110KFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402110KFKTD
RES SMD 110K OHM 1% 1/16W 0402

RES SMD 110K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402110KFKTD 541-CRCW0402110KFKTDDKR-ND 07J7519 CRCW0402110KFKTD
Product Name RES 110K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 110K, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 110000 ohms 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details