Vishay Intertechnology, Inc. RES 10.2 OHM 1/16W 1% 0402 SMD CRCW040210R2FKTD

Description
RES 10.2ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 10.2ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/16W 1% 0402 SMD - CRCW040210R2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/16W 1% 0402 SMD
CRCW040210R2FKTD
RES 10.2 OHM 1/16W 1% 0402 SMD CRCW040210R2FKTD
RES 10.2ohm 1/16W 1% 0402 SMD

RES 10.2ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040210R2FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040210R2FKTD-ND
Chip Resistor - Surface Mount CRCW040210R2FKTD-ND
10.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10.2 Ohm, 63Mw, 1%; Resistance Vishay - 07J7493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.2 Ohm, 63Mw, 1%; Resistance Vishay
07J7493
Resistor, Thick Film, 10.2 Ohm, 63Mw, 1%; Resistance Vishay 07J7493
RESISTOR, THICK FILM, 10.2 OHM, 63mW, 1%; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 10.2 OHM, 63mW, 1%; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040210R2FKTD CRCW040210R2FKTD-ND 07J7493
Product Name RES 10.2 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 10.2 Ohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details