Vishay Intertechnology, Inc. Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040210M0FKEE

Description
Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW040210M0FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW040210M0FKEE
Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040210M0FKEE
Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW040210M0FKEE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040210M0FKEE-ND
Chip Resistor - Surface Mount CRCW040210M0FKEE-ND
10 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040210M0FKEE CRCW040210M0FKEE-ND
Product Name Res Thick Film 0402 10M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details