Vishay Intertechnology, Inc. RES 10.5K OHM .125W 1% 0402 SMD CRCW040210K5FKEDHP

Description
RES 10.5Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 10.5Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM .125W 1% 0402 SMD - CRCW040210K5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM .125W 1% 0402 SMD
CRCW040210K5FKEDHP
RES 10.5K OHM .125W 1% 0402 SMD CRCW040210K5FKEDHP
RES 10.5Kohm .125W 1% 0402 SMD

RES 10.5Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040210K5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040210K5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040210K5FKEDHP-ND
10.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040210K5FKEDHP CRCW040210K5FKEDHP-ND
Product Name RES 10.5K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details