Vishay Precision Group Chip Resistor - Surface Mount CRCW040210K2FKED

Description
10.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KLTR-ND
Chip Resistor - Surface Mount 541-10.2KLTR-ND
10.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KLDKR-ND
Chip Resistor - Surface Mount 541-10.2KLDKR-ND
10.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KLCT-ND
Chip Resistor - Surface Mount 541-10.2KLCT-ND
10.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040210K2FKED - CRCW040210K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040210K2FKED
CRCW040210K2FKED
CRCW040210K2FKED CRCW040210K2FKED
CRCW040210K2FKED

CRCW040210K2FKED

Supplier's Site
Automotive SMD 50V 63mW Resistor - 52-CRCW040210K2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V 63mW Resistor
52-CRCW040210K2FKED
Automotive SMD 50V 63mW Resistor 52-CRCW040210K2FKED
Thick Film Resistor 10.2kR 1% 0402 SMD 50V 63mW AEC-Q200 Product overview: CRCW040210K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K2FKED can be used for catalog matching and distributor lookup.

Thick Film Resistor 10.2kR 1% 0402 SMD 50V 63mW AEC-Q200 Product overview: CRCW040210K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040210K2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040210K2FKED
718119-CRCW040210K2FKED
Chip Resistor - Surface Mount - CRCW040210K2FKED 718119-CRCW040210K2FKED
Manufacturer: Vishay Dale Win Source Part Number: 718119-CRCW040210K2F KED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 10.2 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 718119-CRCW040210K2FKED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 10.2 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Res, Thick Film, 10K2, 1%, 0.063W, 0402; Resistance Vishay - 52K6596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.063W, 0402; Resistance Vishay
52K6596
Res, Thick Film, 10K2, 1%, 0.063W, 0402; Resistance Vishay 52K6596
RES, THICK FILM, 10K2, 1%, 0.063W, 0402; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.063W, 0402; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3384
Res, Thick Film, 10K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3384
RES, THICK FILM, 10K2, 1%, 0.063W, 0402, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.063W, 0402, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8973 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8973
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8973
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040210K2FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040210K2FKED
Chip Resistor - Surface Mount CRCW040210K2FKED
RES SMD 10.2K OHM 1% 1/16W 0402

RES SMD 10.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 10.2kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW040210K2FKED - Utmel Electronic Limited
Hong Kong, China
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 10.2kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW040210K2FKED
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 10.2kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW040210K2FKED
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 10.2kΩ 0402 Chip Resistor - Surface Mount ROHS

63mW 75V ±1% ±100ppm/K -55℃~+155℃ 10.2kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-10.2KLTR-ND CRCW040210K2FKED 52-CRCW040210K2FKED 718119-CRCW040210K2FKED 52K6596 26W8973 CRCW040210K2FKED 17930-CRCW040210K2FKED
Product Name Chip Resistor - Surface Mount CRCW040210K2FKED Automotive SMD 50V 63mW Resistor Chip Resistor - Surface Mount - CRCW040210K2FKED Res, Thick Film, 10K2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount 63mW 75V ±1% ±100ppm/K -55℃~+155℃ 10.2kΩ 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details