Vishay Intertechnology, Inc. RES 10K OHM 1/16W .5% 0402 SMD CRCW040210K0DHEDP

Description
RES 10Kohm 1/16W .5% 0402 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/16W .5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/16W .5% 0402 SMD - CRCW040210K0DHEDP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/16W .5% 0402 SMD
CRCW040210K0DHEDP
RES 10K OHM 1/16W .5% 0402 SMD CRCW040210K0DHEDP
RES 10Kohm 1/16W .5% 0402 SMD

RES 10Kohm 1/16W .5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10KAVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAVTR-ND
Chip Resistor - Surface Mount 541-10KAVTR-ND
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KAVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAVDKR-ND
Chip Resistor - Surface Mount 541-10KAVDKR-ND
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KAVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAVCT-ND
Chip Resistor - Surface Mount 541-10KAVCT-ND
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 10K, 0.5%, 0.063W, 0402 Rohs Compliant Vishay - 84AH5198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 0.5%, 0.063W, 0402 Rohs Compliant Vishay
84AH5198
Res, Aec-Q200, 10K, 0.5%, 0.063W, 0402 Rohs Compliant Vishay 84AH5198
RES, AEC-Q200, 10K, 0.5%, 0.063W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 10K, 0.5%, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040210K0DHEDP 541-10KAVTR-ND 84AH5198
Product Name RES 10K OHM 1/16W .5% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 10K, 0.5%, 0.063W, 0402 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details