Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402107KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402107KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402107KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402107KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402107KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402107KFKTD-ND
Chip Resistor - Surface Mount CRCW0402107KFKTD-ND
107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 107K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7512
Res, Thick Film, 107K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7512
RES, THICK FILM, 107K, 1%, 0.063W, 0402, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 107K, 1%, 0.063W, 0402, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402107KFKTD CRCW0402107KFKTD-ND 07J7512
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 107K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details