Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402102RFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402102RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402102RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402102RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402102RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402102RFKTD-ND
Chip Resistor - Surface Mount CRCW0402102RFKTD-ND
102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 102 Ohm, 63Mw, 1%; Resistance Vishay - 96C9545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 102 Ohm, 63Mw, 1%; Resistance Vishay
96C9545
Resistor, Thick Film, 102 Ohm, 63Mw, 1%; Resistance Vishay 96C9545
RESISTOR, THICK FILM, 102 OHM, 63mW, 1%; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RESISTOR, THICK FILM, 102 OHM, 63mW, 1%; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402102RFKTD CRCW0402102RFKTD-ND 96C9545
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thick Film, 102 Ohm, 63Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details