Vishay Precision Group CRCW0402102KFKED CRCW0402102KFKED

Description
CRCW0402102KFKED
Request a Quote Datasheet
Description
CRCW0402102KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402102KFKED - CRCW0402102KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402102KFKED
CRCW0402102KFKED
CRCW0402102KFKED CRCW0402102KFKED
CRCW0402102KFKED

CRCW0402102KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102KLCT-ND
Chip Resistor - Surface Mount 541-102KLCT-ND
102 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102KLDKR-ND
Chip Resistor - Surface Mount 541-102KLDKR-ND
102 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102KLTR-ND
Chip Resistor - Surface Mount 541-102KLTR-ND
102 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402102KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402102KFKED
Chip Resistor - Surface Mount CRCW0402102KFKED
RES SMD 102K OHM 1% 1/16W 0402

RES SMD 102K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 102K, 1%, 0.063W, 0402; Resistance Vishay - 52K6611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.063W, 0402; Resistance Vishay
52K6611
Res, Thick Film, 102K, 1%, 0.063W, 0402; Resistance Vishay 52K6611
RES, THICK FILM, 102K, 1%, 0.063W, 0402; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.063W, 0402; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 102K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6612
Res, Thick Film, 102K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6612
RES, THICK FILM, 102K, 1%, 0.063W, 0402, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.063W, 0402, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402102KFKED 541-102KLCT-ND CRCW0402102KFKED 52K6611
Product Name CRCW0402102KFKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 102K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details