Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402100RJNEDC

Description
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4010-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4010-6-ND
Chip Resistor - Surface Mount 541-4010-6-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4010-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4010-1-ND
Chip Resistor - Surface Mount 541-4010-1-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4010-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4010-2-ND
Chip Resistor - Surface Mount 541-4010-2-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 100 Ohm 0.063W 16W Resistor - 52-CRCW0402100RJNEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 0.063W 16W Resistor
52-CRCW0402100RJNEDC
SMD 100 Ohm 0.063W 16W Resistor 52-CRCW0402100RJNEDC
Res Thick Film 0402 100 Ohm 5% 0.063W(1/16W) ±200ppm/°C Pad SMD T/R Product overview: CRCW0402100RJNEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100RJNEDC can be used for catalog matching and distributor lookup.

Res Thick Film 0402 100 Ohm 5% 0.063W(1/16W) ±200ppm/°C Pad SMD T/R Product overview: CRCW0402100RJNEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100RJNEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 541-4010-6-ND 52-CRCW0402100RJNEDC
Product Name Chip Resistor - Surface Mount SMD 100 Ohm 0.063W 16W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0402; 0402 0402
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details