Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402100RFKEDC

Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3962-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3962-2-ND
Chip Resistor - Surface Mount 541-3962-2-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3962-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3962-1-ND
Chip Resistor - Surface Mount 541-3962-1-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3962-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3962-6-ND
Chip Resistor - Surface Mount 541-3962-6-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1208960-CRCW0402100RFKEDC
Resistors - Chip Resistor - Surface Mount 1208960-CRCW0402100RFKEDC
Win Source Part Number: 1208960-CRCW0402100R FKEDC Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3962-1,541-3962- 2,541-3962-6 Base Product Number: CRCW0402

Win Source Part Number: 1208960-CRCW0402100RFKEDC
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-C
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3962-1,541-3962-2,541-3962-6
Base Product Number: CRCW0402

Buy Now Datasheet
SMD 100 Ohm 0.063W 16W Resistor - 52-CRCW0402100RFKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 0.063W 16W Resistor
52-CRCW0402100RFKEDC
SMD 100 Ohm 0.063W 16W Resistor 52-CRCW0402100RFKEDC
Res Thick Film 0402 100 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0402100RFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100RFKEDC can be used for catalog matching and distributor lookup.

Res Thick Film 0402 100 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0402100RFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100RFKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402100RFKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100RFKEDC
Chip Resistor - Surface Mount CRCW0402100RFKEDC
RES 100 OHM 1% 1/16W 0402

RES 100 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 100R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5023
Res, 100R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5023
RES, 100R, 1%, 0.063W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 100R, 1%, 0.063W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC8966 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC8966
Resistance Vishay 45AC8966
Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-3962-2-ND 1208960-CRCW0402100RFKEDC 52-CRCW0402100RFKEDC CRCW0402100RFKEDC 26AK5023 45AC8966
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 100 Ohm 0.063W 16W Resistor Chip Resistor - Surface Mount Res, 100R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details