Vishay Precision Group Chip Resistor - Surface Mount - CRCW0402100KJNED CRCW0402100KJNED

Description
Manufacturer: Vishay Win Source Part Number: 915769-CRCW0402100KJ NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100KJTR, 541-100KJDKR, 541-100KJCT, D10/CRCW0402 200 100K 5% ET7 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915769-CRCW0402100KJ NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100KJTR, 541-100KJDKR, 541-100KJCT, D10/CRCW0402 200 100K 5% ET7 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402100KJNED
915769-CRCW0402100KJNED
Chip Resistor - Surface Mount - CRCW0402100KJNED 915769-CRCW0402100KJNED
Manufacturer: Vishay Win Source Part Number: 915769-CRCW0402100KJ NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100KJTR, 541-100KJDKR, 541-100KJCT, D10/CRCW0402 200 100K 5% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 915769-CRCW0402100KJNED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-100KJTR, 541-100KJDKR, 541-100KJCT, D10/CRCW0402 200 100K 5% ET7 E3

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW0402100KJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW0402100KJNED
Automotive 50V 63mW Resistor 52-CRCW0402100KJNED
0402 Thick Film Resistor, 100kR, 5% Tol, 50V, 63mW, AEC-Q200 Product overview: CRCW0402100KJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KJNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 100kR, 5% Tol, 50V, 63mW, AEC-Q200 Product overview: CRCW0402100KJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-100KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KJTR-ND
Chip Resistor - Surface Mount 541-100KJTR-ND
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KJCT-ND
Chip Resistor - Surface Mount 541-100KJCT-ND
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KJDKR-ND
Chip Resistor - Surface Mount 541-100KJDKR-ND
100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 5%; Power Rating... - CRCW0402100KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 5%; Power Rating...
CRCW0402100KJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 5%; Power Rating... CRCW0402100KJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 5%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 5%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402100KJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100KJNED
Chip Resistor - Surface Mount CRCW0402100KJNED
RES SMD 100K OHM 5% 1/16W 0402

RES SMD 100K OHM 5% 1/16W 0402

Supplier's Site Datasheet
RES SMD 100K OHM 5% 1/16W 0402 - 873-CRCW0402100KJNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 100K OHM 5% 1/16W 0402
873-CRCW0402100KJNED
RES SMD 100K OHM 5% 1/16W 0402 873-CRCW0402100KJNED
RES SMD 100K OHM 5% 1/16W 0402

RES SMD 100K OHM 5% 1/16W 0402

Supplier's Site
Res, Thick Film, 100K, 5%, 0.063W, 0402; Resistance Vishay - 59M6699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.063W, 0402; Resistance Vishay
59M6699
Res, Thick Film, 100K, 5%, 0.063W, 0402; Resistance Vishay 59M6699
RES, THICK FILM, 100K, 5%, 0.063W, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.063W, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100K, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3504
Res, Thick Film, 100K, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3504
RES, THICK FILM, 100K, 5%, 0.063W, 0402, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.063W, 0402, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 915769-CRCW0402100KJNED 52-CRCW0402100KJNED 541-100KJTR-ND CRCW0402100KJNED CRCW0402100KJNED 873-CRCW0402100KJNED 59M6699
Product Name Chip Resistor - Surface Mount - CRCW0402100KJNED Automotive 50V 63mW Resistor Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 5%; Power Rating... Chip Resistor - Surface Mount RES SMD 100K OHM 5% 1/16W 0402 Res, Thick Film, 100K, 5%, 0.063W, 0402; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 162000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers