Vishay Precision Group Chip Resistor - Surface Mount CRCW0402100KFKEDHP

Description
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KYCT-ND
Chip Resistor - Surface Mount 541-100KYCT-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KYDKR-ND
Chip Resistor - Surface Mount 541-100KYDKR-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KYTR-ND
Chip Resistor - Surface Mount 541-100KYTR-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 100K OHM .125W 1% 0402 SMD - CRCW0402100KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM .125W 1% 0402 SMD
CRCW0402100KFKEDHP
RES 100K OHM .125W 1% 0402 SMD CRCW0402100KFKEDHP
RES 100Kohm .125W 1% 0402 SMD

RES 100Kohm .125W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1349167-CRCW0402100KFKEDHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349167-CRCW0402100KFKEDHP
Resistors - Chip Resistor - Surface Mount 1349167-CRCW0402100KFKEDHP
Win Source Part Number: 1349167-CRCW0402100K FKEDHP Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0402

Win Source Part Number: 1349167-CRCW0402100KFKEDHP
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0402

Buy Now Datasheet
SMD 0.125W 50V Resistor - 52-CRCW0402100KFKEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 50V Resistor
52-CRCW0402100KFKEDHP
SMD 0.125W 50V Resistor 52-CRCW0402100KFKEDHP
0402 Thick Film Resistor, 100kR, 1%, 0.125W, 50V, SMD Product overview: CRCW0402100KFKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KFKEDH P can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 100kR, 1%, 0.125W, 50V, SMD Product overview: CRCW0402100KFKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KFKEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8121565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121565
Surface Mount Resistors 8121565
Vishay CRCW0402100KFKEDHP

Vishay CRCW0402100KFKEDHP

Supplier's Site
Surface Mount Resistors - 8121565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121565P
Surface Mount Resistors 8121565P
Vishay CRCW0402100KFKEDHP

Vishay CRCW0402100KFKEDHP

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402100KFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100KFKEDHP
Chip Resistor - Surface Mount CRCW0402100KFKEDHP
RES SMD 100K OHM 1% 1/5W 0402

RES SMD 100K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 1%, 0.2W, 0402; Resistance Vishay - 24T2824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.2W, 0402; Resistance Vishay
24T2824
Res, Aec-Q200, 100K, 1%, 0.2W, 0402; Resistance Vishay 24T2824
RES, AEC-Q200, 100K, 1%, 0.2W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.2W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 100K, 1%, 0.2W, 0402; Resistance Vishay - 65AC3348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.2W, 0402; Resistance Vishay
65AC3348
Res, Aec-Q200, 100K, 1%, 0.2W, 0402; Resistance Vishay 65AC3348
RES, AEC-Q200, 100K, 1%, 0.2W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.2W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0194
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0194
RES, 100K, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-100KYCT-ND CRCW0402100KFKEDHP 1349167-CRCW0402100KFKEDHP 52-CRCW0402100KFKEDHP 8121565 8121565P CRCW0402100KFKEDHP 24T2824 12AC0194
Product Name Chip Resistor - Surface Mount RES 100K OHM .125W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount SMD 0.125W 50V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, 100K, 1%, 0.2W, 0402; Resistance Vishay Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
HS Ultra Low Resistance -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing; Power Applications
Mounting / Packaging ThroughHole; Axial Leads; 4015M ~ 8022M
Resistance Range 5.00E-5 to 2.00E-4 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details