Vishay Precision Group Surface Mount Resistors CRCW0402100KFKED

Description
Vishay CRCW0402100KFKED
Request a Quote Datasheet
Description
Vishay CRCW0402100KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6784684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6784684
Surface Mount Resistors 6784684
Vishay CRCW0402100KFKED

Vishay CRCW0402100KFKED

Supplier's Site
Surface Mount Resistors - 6784684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6784684P
Surface Mount Resistors 6784684P
Vishay CRCW0402100KFKED

Vishay CRCW0402100KFKED

Supplier's Site
Surface Mount Resistors - 1819119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819119
Surface Mount Resistors 1819119
Vishay CRCW0402100KFKED

Vishay CRCW0402100KFKED

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402100KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402100KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402100KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327127-CRCW0402100KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327127-CRCW0402100KFKED
Resistors - Chip Resistor - Surface Mount 1327127-CRCW0402100KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327127-CRCW0402100K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-100KLTR,541-100K LDKR,D10/CRCW0402 100 100K 1% ET7 E3,541-100KLCT,Q6936 817B Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327127-CRCW0402100KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-100KLTR,541-100KLDKR,D10/CRCW0402 100 100K 1% ET7 E3,541-100KLCT,Q6936817B
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW0402100KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW0402100KFKED
Automotive 50V 63mW Resistor 52-CRCW0402100KFKED
0402 Thick Film Resistor, 100kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402100KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 100kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402100KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402100KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KLCT-ND
Chip Resistor - Surface Mount 541-100KLCT-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KLTR-ND
Chip Resistor - Surface Mount 541-100KLTR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KLDKR-ND
Chip Resistor - Surface Mount 541-100KLDKR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402100KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402100KFKED
Chip Resistor - Surface Mount CRCW0402100KFKED
RES SMD 100K OHM 1% 1/16W 0402

RES SMD 100K OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 100K OHM 1% 1/16W 0402 - 873-CRCW0402100KFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 100K OHM 1% 1/16W 0402
873-CRCW0402100KFKED
RES SMD 100K OHM 1% 1/16W 0402 873-CRCW0402100KFKED
RES SMD 100K OHM 1% 1/16W 0402

RES SMD 100K OHM 1% 1/16W 0402

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5269 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5269
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5269
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6784684 6784684P 1819119 CRCW0402100KFKED 1327127-CRCW0402100KFKED 52-CRCW0402100KFKED 541-100KLCT-ND CRCW0402100KFKED 873-CRCW0402100KFKED 61M5269
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistors - Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 100K OHM 1% 1/16W 0402 Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details