Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402100KDHEDP

Description
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100KAVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAVTR-ND
Chip Resistor - Surface Mount 541-100KAVTR-ND
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KAVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAVDKR-ND
Chip Resistor - Surface Mount 541-100KAVDKR-ND
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KAVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KAVCT-ND
Chip Resistor - Surface Mount 541-100KAVCT-ND
100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 100K OHM 1/16W .5% 0402 SMD - CRCW0402100KDHEDP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/16W .5% 0402 SMD
CRCW0402100KDHEDP
RES 100K OHM 1/16W .5% 0402 SMD CRCW0402100KDHEDP
RES 100Kohm 1/16W .5% 0402 SMD

RES 100Kohm 1/16W .5% 0402 SMD

Supplier's Site
Res, 100K, 0.5%, 0.063W, Thick Film Rohs Compliant Vishay - 33AK2939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.063W, Thick Film Rohs Compliant Vishay
33AK2939
Res, 100K, 0.5%, 0.063W, Thick Film Rohs Compliant Vishay 33AK2939
RES, 100K, 0.5%, 0.063W, THICK FILM ROHS COMPLIANT: YES

RES, 100K, 0.5%, 0.063W, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
RES SMD 100K OHM 0.5% 1/16W 0402 - 873-CRCW0402100KDHEDP - Utmel Electronic Limited
Hong Kong, China
RES SMD 100K OHM 0.5% 1/16W 0402
873-CRCW0402100KDHEDP
RES SMD 100K OHM 0.5% 1/16W 0402 873-CRCW0402100KDHEDP
RES SMD 100K OHM 0.5% 1/16W 0402

RES SMD 100K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-100KAVTR-ND CRCW0402100KDHEDP 33AK2939 873-CRCW0402100KDHEDP
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/16W .5% 0402 SMD Res, 100K, 0.5%, 0.063W, Thick Film Rohs Compliant Vishay RES SMD 100K OHM 0.5% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details