Vishay Intertechnology, Inc. RES, 100K, 1/16W, 1%, 0402 CRCW04021003F

Description
RES, 100K, 1/16W, 1%, 0402
Request a Quote
Description
RES, 100K, 1/16W, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 100K, 1/16W, 1%, 0402 - CRCW04021003F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 100K, 1/16W, 1%, 0402
CRCW04021003F
RES, 100K, 1/16W, 1%, 0402 CRCW04021003F
RES, 100K, 1/16W, 1%, 0402

RES, 100K, 1/16W, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021003F
Product Name RES, 100K, 1/16W, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details