Vishay Precision Group Surface Mount Resistors CRCW04020000Z0EDHP

Description
Vishay CRCW04020000Z0EDHP
Request a Quote Datasheet
Description
Vishay CRCW04020000Z0EDHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121556
Surface Mount Resistors 8121556
Vishay CRCW04020000Z0EDHP

Vishay CRCW04020000Z0EDHP

Supplier's Site
Surface Mount Resistors - 8121556P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121556P
Surface Mount Resistors 8121556P
Vishay CRCW04020000Z0EDHP

Vishay CRCW04020000Z0EDHP

Supplier's Site
Surface Mount Resistors - 1819032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819032
Surface Mount Resistors 1819032
Vishay CRCW04020000Z0EDHP

Vishay CRCW04020000Z0EDHP

Supplier's Site
Thick Film Resistors - SMD 1/8watt Zeroohms High Power - CRCW04020000Z0EDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt Zeroohms High Power
CRCW04020000Z0EDHP
Thick Film Resistors - SMD 1/8watt Zeroohms High Power CRCW04020000Z0EDHP
Thick Film Resistors - SMD 1/8watt Zeroohms High Power

Thick Film Resistors - SMD 1/8watt Zeroohms High Power

Supplier's Site
Chip Resistor - Surface Mount - 541-0.0YBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0YBDKR-ND
Chip Resistor - Surface Mount 541-0.0YBDKR-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0YBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0YBCT-ND
Chip Resistor - Surface Mount 541-0.0YBCT-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0YBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0YBTR-ND
Chip Resistor - Surface Mount 541-0.0YBTR-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 0 Ohm 0.2W Resistor - 52-CRCW04020000Z0EDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0 Ohm 0.2W Resistor
52-CRCW04020000Z0EDHP
Automotive SMD 0 Ohm 0.2W Resistor 52-CRCW04020000Z0EDHP
0402 Thick Film Resistor, 0 Ohm, 0.2W, 50V, AEC-Q200, SMD Product overview: CRCW04020000Z0EDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0 Ohm, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04020000Z0EDH P can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 0 Ohm, 0.2W, 50V, AEC-Q200, SMD Product overview: CRCW04020000Z0EDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0 Ohm, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04020000Z0EDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1022052-CRCW04020000Z0EDHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1022052-CRCW04020000Z0EDHP
Resistors - Chip Resistor - Surface Mount 1022052-CRCW04020000Z0EDHP
Win Source Part Number: 1022052-CRCW04020000 Z0EDHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-0.0YCT-ND,541-0. 0Y,2266-CRCW04020000 Z0EDHP,541-0.0YTR-ND ,541-0.0YDKR,541-0.0 YBTR,541-0.0YTR,Q100 73762,541-0.0YCT,541 -0.0YDKR-ND,541-0.0Y BCT,541-0.0YBDKR Base Product Number: CRCW0402

Win Source Part Number: 1022052-CRCW04020000Z0EDHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-0.0YCT-ND,541-0.0Y,2266-CRCW04020000Z0EDHP,541-0.0YTR-ND,541-0.0YDKR,541-0.0YBTR,541-0.0YTR,Q10073762,541-0.0YCT,541-0.0YDKR-ND,541-0.0YBCT,541-0.0YBDKR
Base Product Number: CRCW0402

Buy Now Datasheet
Res, Thick Film, 0R, 0.125W, 0402, Reel; Resistor Case / Package Vishay - 68R2982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0402, Reel; Resistor Case / Package Vishay
68R2982
Res, Thick Film, 0R, 0.125W, 0402, Reel; Resistor Case / Package Vishay 68R2982
RES, THICK FILM, 0R, 0.125W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:CRCW-HP e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:CRCW-HP e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.125W, 0402; Resistor Case / Package Vishay - 68R2980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0402; Resistor Case / Package Vishay
68R2980
Res, Thick Film, 0R, 0.125W, 0402; Resistor Case / Package Vishay 68R2980
RES, THICK FILM, 0R, 0.125W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:CRCW-HP e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:CRCW-HP e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Res, 0R, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
96Y9050
Res, 0R, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 96Y9050
RES, 0R, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
96Y9051
Res, 0R, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 96Y9051
RES, 0R, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04020000Z0EDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04020000Z0EDHP
Chip Resistor - Surface Mount CRCW04020000Z0EDHP
RES SMD 0 OHM JUMPER 1/5W 0402

RES SMD 0 OHM JUMPER 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04020000Z0EDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04020000Z0EDHP
Resistors - Chip Resistor - Surface Mount CRCW04020000Z0EDHP
RES SMD 0 OHM JUMPER 1/5W 0402

RES SMD 0 OHM JUMPER 1/5W 0402

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 8121556 8121556P 1819032 CRCW04020000Z0EDHP 541-0.0YBDKR-ND 52-CRCW04020000Z0EDHP 1022052-CRCW04020000Z0EDHP 68R2982 96Y9050 CRCW04020000Z0EDHP CRCW04020000Z0EDHP
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/8watt Zeroohms High Power Chip Resistor - Surface Mount Automotive SMD 0 Ohm 0.2W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.125W, 0402, Reel; Resistor Case / Package Vishay Res, 0R, 0.2W, 0402, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402 0402; 0402 (1005 Metric)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details