Vishay Precision Group Chip Resistor - Surface Mount CRCW04020000Z0ED

Description
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-0.0JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0JDKR-ND
Chip Resistor - Surface Mount 541-0.0JDKR-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0JTR-ND
Chip Resistor - Surface Mount 541-0.0JTR-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0JCT-ND
Chip Resistor - Surface Mount 541-0.0JCT-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
END - OF - LIFE - CRCW04020000Z0ED
1163037-CRCW04020000Z0ED
END - OF - LIFE - CRCW04020000Z0ED 1163037-CRCW04020000Z0ED
Manufacturer: Vishay Win Source Part Number: 1163037-CRCW04020000 Z0ED Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1163037-CRCW04020000Z0ED
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 0ohms - CRCW04020000Z0ED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 0ohms
CRCW04020000Z0ED
Thick Film Resistors - SMD 1/16watt 0ohms CRCW04020000Z0ED
Thick Film Resistors - SMD 1/16watt 0ohms

Thick Film Resistors - SMD 1/16watt 0ohms

Supplier's Site
Automotive SMD 63mW 50V Resistor - 52-CRCW04020000Z0ED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 63mW 50V Resistor
52-CRCW04020000Z0ED
Automotive SMD 63mW 50V Resistor 52-CRCW04020000Z0ED
0402 0mR 63mW 5% Thick Film Resistor, SMD, 50V, AEC-Q200 Product overview: CRCW04020000Z0ED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04020000Z0ED can be used for catalog matching and distributor lookup.

0402 0mR 63mW 5% Thick Film Resistor, SMD, 50V, AEC-Q200 Product overview: CRCW04020000Z0ED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04020000Z0ED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 3932326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
3932326
Surface Mount Resistors 3932326
Vishay CRCW04020000Z0ED

Vishay CRCW04020000Z0ED

Supplier's Site
Surface Mount Resistors - 1819093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819093
Surface Mount Resistors 1819093
Vishay CRCW04020000Z0ED

Vishay CRCW04020000Z0ED

Supplier's Site
Surface Mount Resistors - 1667616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1667616
Surface Mount Resistors 1667616
Vishay CRCW04020000Z0ED

Vishay CRCW04020000Z0ED

Supplier's Site
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Vishay - 52K6544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Vishay
52K6544
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Vishay 52K6544
RES, THICK FILM, 0R, 0.063W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.063W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1.5A; Product Range:CRCW e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63 Mw, 50 V Rohs Compliant Vishay - 24W1849 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63 Mw, 50 V Rohs Compliant Vishay
24W1849
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63 Mw, 50 V Rohs Compliant Vishay 24W1849
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63 mW, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63 mW, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63 Mw, 50 V Rohs Compliant Vishay - 61M5260 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63 Mw, 50 V Rohs Compliant Vishay
61M5260
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63 Mw, 50 V Rohs Compliant Vishay 61M5260
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63 mW, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63 mW, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04020000Z0ED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04020000Z0ED
Chip Resistor - Surface Mount CRCW04020000Z0ED
RES SMD 0 OHM JUMPER 1/16W 0402

RES SMD 0 OHM JUMPER 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-0.0JDKR-ND 1163037-CRCW04020000Z0ED CRCW04020000Z0ED 52-CRCW04020000Z0ED 3932326 1819093 52K6544 24W1849 CRCW04020000Z0ED
Product Name Chip Resistor - Surface Mount END - OF - LIFE - CRCW04020000Z0ED Thick Film Resistors - SMD 1/16watt 0ohms Automotive SMD 63mW 50V Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63 Mw, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details