Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02019K10JNED

Description
9.1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
9.1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02019K10JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02019K10JNED-ND
Chip Resistor - Surface Mount CRCW02019K10JNED-ND
9.1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 9.1Kohms 5% 200ppm - CRCW02019K10JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 9.1Kohms 5% 200ppm
CRCW02019K10JNED
Thick Film Resistors - SMD 1/20watt 9.1Kohms 5% 200ppm CRCW02019K10JNED
Thick Film Resistors - SMD 1/20watt 9.1Kohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 9.1Kohms 5% 200ppm

Supplier's Site
Crcw0201 200 9K1 5% Et7 E3 Rohs Compliant Vishay - 48P7401 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 9K1 5% Et7 E3 Rohs Compliant Vishay
48P7401
Crcw0201 200 9K1 5% Et7 E3 Rohs Compliant Vishay 48P7401
CRCW0201 200 9K1 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 9K1 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02019K10JNED-ND CRCW02019K10JNED 48P7401
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 9.1Kohms 5% 200ppm Crcw0201 200 9K1 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details