Vishay Intertechnology, Inc. RES 9.09K OHM 1/20W 1% 0201 SMD CRCW02019K09FKED

Description
RES 9.09Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 9.09Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/20W 1% 0201 SMD - CRCW02019K09FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/20W 1% 0201 SMD
CRCW02019K09FKED
RES 9.09K OHM 1/20W 1% 0201 SMD CRCW02019K09FKED
RES 9.09Kohm 1/20W 1% 0201 SMD

RES 9.09Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.09KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KAABCT-ND
Chip Resistor - Surface Mount 541-9.09KAABCT-ND
9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KAABDKR-ND
Chip Resistor - Surface Mount 541-9.09KAABDKR-ND
9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KAABTR-ND
Chip Resistor - Surface Mount 541-9.09KAABTR-ND
9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

9.09 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 9K09, 0.05W, 0201; Resistance Vishay - 86R0993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 0.05W, 0201; Resistance Vishay
86R0993
Res, Thick Film, 9K09, 0.05W, 0201; Resistance Vishay 86R0993
RES, THICK FILM, 9K09, 0.05W, 0201; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 9K09, 0.05W, 0201; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02019K09FKED 541-9.09KAABCT-ND 86R0993
Product Name RES 9.09K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 9K09, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details