Vishay Precision Group RES 95.3 OHM 1/20W 1% 0201 SMD CRCW020195R3FNED

Description
RES 95.3ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 95.3ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/20W 1% 0201 SMD - CRCW020195R3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/20W 1% 0201 SMD
CRCW020195R3FNED
RES 95.3 OHM 1/20W 1% 0201 SMD CRCW020195R3FNED
RES 95.3ohm 1/20W 1% 0201 SMD

RES 95.3ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020195R3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020195R3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020195R3FNEDTR-ND
95.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

95.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020195R3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020195R3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020195R3FNEDDKR-ND
95.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

95.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020195R3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020195R3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020195R3FNEDCT-ND
95.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

95.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 95R3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3835
Res, Thick Film, 95R3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3835
RES, THICK FILM, 95R3, 1%, 0.05W, 0201, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.05W, 0201, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 95.3 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8779 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 95.3 Ohm, 50 Mw, 1%; Resistance Vishay
84W8779
Thick Film Resistor, 95.3 Ohm, 50 Mw, 1%; Resistance Vishay 84W8779
THICK FILM RESISTOR, 95.3 OHM, 50 mW, 1%; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 95.3 OHM, 50 mW, 1%; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020195R3FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020195R3FNED
Resistors - Chip Resistor - Surface Mount CRCW020195R3FNED
RES SMD 95.3 OHM 1% 1/20W 0201

RES SMD 95.3 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020195R3FNED 541-CRCW020195R3FNEDTR-ND 72W3835 84W8779 CRCW020195R3FNED
Product Name RES 95.3 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 95R3, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 95.3 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details