Vishay Precision Group RES 91.0 OHM 1/20W 1% 0201 SMD CRCW020191R0FNED

Description
RES 91.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 91.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM 1/20W 1% 0201 SMD - CRCW020191R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/20W 1% 0201 SMD
CRCW020191R0FNED
RES 91.0 OHM 1/20W 1% 0201 SMD CRCW020191R0FNED
RES 91.0ohm 1/20W 1% 0201 SMD

RES 91.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020191R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020191R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020191R0FNEDTR-ND
91 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

91 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020191R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020191R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020191R0FNEDCT-ND
91 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

91 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020191R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020191R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020191R0FNEDDKR-ND
91 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

91 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020191R0FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020191R0FNED
Resistors - Chip Resistor - Surface Mount CRCW020191R0FNED
RES SMD 91 OHM 1% 1/20W 0201

RES SMD 91 OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8910 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8910
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8910
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 91R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3827
Res, Thick Film, 91R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3827
RES, THICK FILM, 91R, 1%, 0.05W, 0201, REEL; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 91R, 1%, 0.05W, 0201, REEL; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1842 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1842
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1842
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020191R0FNED 541-CRCW020191R0FNEDTR-ND CRCW020191R0FNED 26W8910 72W3827
Product Name RES 91.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 91R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 91 ohms 91 ohms 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details