Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm CRCW020191K0JNED

Description
Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm - CRCW020191K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm
CRCW020191K0JNED
Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm CRCW020191K0JNED
Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW020191K0JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020191K0JNED-ND
Chip Resistor - Surface Mount CRCW020191K0JNED-ND
91 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

91 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020191K0JNED CRCW020191K0JNED-ND
Product Name Thick Film Resistors - SMD 1/20watt 91Kohms 5% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 91000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details