Vishay Precision Group RES 910 OHM 1/20W 1% 0201 SMD CRCW0201910RFNED

Description
RES 910ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/20W 1% 0201 SMD - CRCW0201910RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/20W 1% 0201 SMD
CRCW0201910RFNED
RES 910 OHM 1/20W 1% 0201 SMD CRCW0201910RFNED
RES 910ohm 1/20W 1% 0201 SMD

RES 910ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201910RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201910RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201910RFNEDTR-ND
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201910RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201910RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201910RFNEDDKR-ND
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201910RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201910RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201910RFNEDCT-ND
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 910R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3829
Res, Thick Film, 910R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3829
RES, THICK FILM, 910R, 1%, 0.05W, 0201, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.05W, 0201, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 910 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8774 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 910 Ohm, 50 Mw, 1%; Resistance Vishay
84W8774
Thick Film Resistor, 910 Ohm, 50 Mw, 1%; Resistance Vishay 84W8774
THICK FILM RESISTOR, 910 OHM, 50 mW, 1%; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 910 OHM, 50 mW, 1%; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201910RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201910RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201910RFNED
RES SMD 910 OHM 1% 1/20W 0201

RES SMD 910 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201910RFNED 541-CRCW0201910RFNEDTR-ND 72W3829 84W8774 CRCW0201910RFNED
Product Name RES 910 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 910R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 910 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details