Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm CRCW0201909KFKED

Description
Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm - CRCW0201909KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm
CRCW0201909KFKED
Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm CRCW0201909KFKED
Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201909KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201909KFKED-ND
Chip Resistor - Surface Mount CRCW0201909KFKED-ND
909 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

909 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201909KFKED CRCW0201909KFKED-ND
Product Name Thick Film Resistors - SMD 1/20watt 909Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details