Vishay Precision Group Chip Resistor - Surface Mount CRCW02018M25FNED

Description
8.25 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
8.25 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02018M25FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02018M25FNED-ND
Chip Resistor - Surface Mount CRCW02018M25FNED-ND
8.25 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.25 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 8.25 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8730 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.25 Mohm, 50 Mw, 1%; Resistance Vishay
84W8730
Thick Film Resistor, 8.25 Mohm, 50 Mw, 1%; Resistance Vishay 84W8730
THICK FILM RESISTOR, 8.25 MOHM, 50 mW, 1%; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 8.25 MOHM, 50 mW, 1%; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M25, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M25, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3784
Res, Thick Film, 8M25, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3784
RES, THICK FILM, 8M25, 1%, 0.05W, 0201, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M25, 1%, 0.05W, 0201, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02018M25FNED-ND 84W8730
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 8.25 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers