Vishay Precision Group Chip Resistor - Surface Mount CRCW02018K87FNED

Description
8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02018K87FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K87FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02018K87FNEDTR-ND
8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K87FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K87FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02018K87FNEDDKR-ND
8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02018K87FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02018K87FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02018K87FNEDCT-ND
8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

8.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 8.87K OHM 1/20W 1% 0201 SMD - CRCW02018K87FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/20W 1% 0201 SMD
CRCW02018K87FNED
RES 8.87K OHM 1/20W 1% 0201 SMD CRCW02018K87FNED
RES 8.87Kohm 1/20W 1% 0201 SMD

RES 8.87Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 8.87 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8727 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.87 Kohm, 50 Mw, 1%; Resistance Vishay
84W8727
Thick Film Resistor, 8.87 Kohm, 50 Mw, 1%; Resistance Vishay 84W8727
THICK FILM RESISTOR, 8.87 KOHM, 50 mW, 1%; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 8.87 KOHM, 50 mW, 1%; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K87, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3781
Res, Thick Film, 8K87, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3781
RES, THICK FILM, 8K87, 1%, 0.05W, 0201, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.05W, 0201, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02018K87FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02018K87FNED
Resistors - Chip Resistor - Surface Mount CRCW02018K87FNED
RES SMD 8.87K OHM 1% 1/20W 0201

RES SMD 8.87K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02018K87FNEDTR-ND CRCW02018K87FNED 84W8727 CRCW02018K87FNED
Product Name Chip Resistor - Surface Mount RES 8.87K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 8.87 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers