Vishay Precision Group Chip Resistor - Surface Mount CRCW0201866KFNED

Description
866 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
866 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201866KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201866KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201866KFNEDTR-ND
866 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

866 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201866KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201866KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201866KFNEDDKR-ND
866 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

866 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201866KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201866KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201866KFNEDCT-ND
866 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

866 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 866K OHM 1/20W 1% 0201 SMD - CRCW0201866KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/20W 1% 0201 SMD
CRCW0201866KFNED
RES 866K OHM 1/20W 1% 0201 SMD CRCW0201866KFNED
RES 866Kohm 1/20W 1% 0201 SMD

RES 866Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 866K, 1%, 0.05W, 0201; Resistance Vishay - 84W8752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.05W, 0201; Resistance Vishay
84W8752
Res, Thick Film, 866K, 1%, 0.05W, 0201; Resistance Vishay 84W8752
RES, THICK FILM, 866K, 1%, 0.05W, 0201; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 866K, 1%, 0.05W, 0201; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 866K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3806
Res, Thick Film, 866K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3806
RES, THICK FILM, 866K, 1%, 0.05W, 0201, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866K, 1%, 0.05W, 0201, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201866KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201866KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201866KFNED
RES SMD 866K OHM 1% 1/20W 0201

RES SMD 866K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201866KFNEDTR-ND CRCW0201866KFNED 84W8752 72W3806 CRCW0201866KFNED
Product Name Chip Resistor - Surface Mount RES 866K OHM 1/20W 1% 0201 SMD Res, Thick Film, 866K, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 866K, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details