Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020182R0FKED

Description
RES SMD 82 OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 82 OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020182R0FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182R0FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020182R0FKEDCT-ND
RES SMD 82 OHM 1% 1/20W 0201

RES SMD 82 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020182R0FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182R0FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020182R0FKEDDKR-ND
RES SMD 82 OHM 1% 1/20W 0201

RES SMD 82 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020182R0FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182R0FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020182R0FKEDTR-ND
82 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

82 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 82.0 OHM 1/20W 1% 0201 SMD - CRCW020182R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/20W 1% 0201 SMD
CRCW020182R0FKED
RES 82.0 OHM 1/20W 1% 0201 SMD CRCW020182R0FKED
RES 82.0ohm 1/20W 1% 0201 SMD

RES 82.0ohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW020182R0FKEDCT-ND CRCW020182R0FKED
Product Name Chip Resistor - Surface Mount RES 82.0 OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details