Vishay Precision Group Chip Resistor - Surface Mount CRCW020182K0FNED

Description
82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020182K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020182K0FNEDTR-ND
82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020182K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020182K0FNEDCT-ND
82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020182K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020182K0FNEDDKR-ND
82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

82 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 82.0K OHM 1/20W 1% 0201 SMD - CRCW020182K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/20W 1% 0201 SMD
CRCW020182K0FNED
RES 82.0K OHM 1/20W 1% 0201 SMD CRCW020182K0FNED
RES 82.0Kohm 1/20W 1% 0201 SMD

RES 82.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 82K, 1%, 0.05W, 0201; Resistance Vishay - 84W8738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.05W, 0201; Resistance Vishay
84W8738
Res, Thick Film, 82K, 1%, 0.05W, 0201; Resistance Vishay 84W8738
RES, THICK FILM, 82K, 1%, 0.05W, 0201; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.05W, 0201; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3792
Res, Thick Film, 82K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3792
RES, THICK FILM, 82K, 1%, 0.05W, 0201, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.05W, 0201, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020182K0FNEDTR-ND CRCW020182K0FNED 84W8738 72W3792
Product Name Chip Resistor - Surface Mount RES 82.0K OHM 1/20W 1% 0201 SMD Res, Thick Film, 82K, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 82K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers