Vishay Precision Group RES 80.6K OHM 1/20W 1% 0201 SMD CRCW020180K6FNED

Description
RES 80.6Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 80.6Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/20W 1% 0201 SMD - CRCW020180K6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/20W 1% 0201 SMD
CRCW020180K6FNED
RES 80.6K OHM 1/20W 1% 0201 SMD CRCW020180K6FNED
RES 80.6Kohm 1/20W 1% 0201 SMD

RES 80.6Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020180K6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020180K6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020180K6FNEDTR-ND
80.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

80.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020180K6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020180K6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020180K6FNEDCT-ND
80.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

80.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020180K6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020180K6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020180K6FNEDDKR-ND
80.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

80.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020180K6FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020180K6FNED
Resistors - Chip Resistor - Surface Mount CRCW020180K6FNED
RES SMD 80.6K OHM 1% 1/20W 0201

RES SMD 80.6K OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8876 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8876
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8876
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 80K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3788
Res, Thick Film, 80K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3788
RES, THICK FILM, 80K6, 1%, 0.05W, 0201, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.05W, 0201, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020180K6FNED 541-CRCW020180K6FNEDTR-ND CRCW020180K6FNED 26W8876 72W3788
Product Name RES 80.6K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 80K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 80600 ohms 80600 ohms 80600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details