Vishay Precision Group Chip Resistor - Surface Mount CRCW02017M50FNED

Description
7.5 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02017M50FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02017M50FNED-ND
Chip Resistor - Surface Mount CRCW02017M50FNED-ND
7.5 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.5 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 7M5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3755
Res, Thick Film, 7M5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3755
RES, THICK FILM, 7M5, 1%, 0.05W, 0201, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 7M5, 1%, 0.05W, 0201, REEL; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 7.5 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8702 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.5 Mohm, 50 Mw, 1%; Resistance Vishay
84W8702
Thick Film Resistor, 7.5 Mohm, 50 Mw, 1%; Resistance Vishay 84W8702
THICK FILM RESISTOR, 7.5 MOHM, 50 mW, 1%; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 7.5 MOHM, 50 mW, 1%; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02017M50FNED-ND 72W3755 84W8702
Product Name Chip Resistor - Surface Mount Res, Thick Film, 7M5, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 7.5 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details