Vishay Precision Group Chip Resistor - Surface Mount CRCW02017M32FNED

Description
7.32 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
7.32 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02017M32FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02017M32FNED-ND
Chip Resistor - Surface Mount CRCW02017M32FNED-ND
7.32 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.32 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 7.32 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8701 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.32 Mohm, 50 Mw, 1%; Resistance Vishay
84W8701
Thick Film Resistor, 7.32 Mohm, 50 Mw, 1%; Resistance Vishay 84W8701
THICK FILM RESISTOR, 7.32 MOHM, 50 mW, 1%; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 7.32 MOHM, 50 mW, 1%; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7M32, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M32, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3754
Res, Thick Film, 7M32, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3754
RES, THICK FILM, 7M32, 1%, 0.05W, 0201, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M32, 1%, 0.05W, 0201, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02017M32FNED-ND 84W8701
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 7.32 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details