Vishay Precision Group Res, Thick Film, 7M15, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02017M15FNED

Description
RES, THICK FILM, 7M15, 1%, 0.05W, 0201, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 7M15, 1%, 0.05W, 0201, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7M15, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M15, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3753
Res, Thick Film, 7M15, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3753
RES, THICK FILM, 7M15, 1%, 0.05W, 0201, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M15, 1%, 0.05W, 0201, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 7.15 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8700 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.15 Mohm, 50 Mw, 1%; Resistance Vishay
84W8700
Thick Film Resistor, 7.15 Mohm, 50 Mw, 1%; Resistance Vishay 84W8700
THICK FILM RESISTOR, 7.15 MOHM, 50 mW, 1%; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 7.15 MOHM, 50 mW, 1%; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3753
Product Name Res, Thick Film, 7M15, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details