Vishay Precision Group RES 7.15K OHM 1/20W 1% 0201 SMD CRCW02017K15FNED

Description
RES 7.15Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 7.15Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/20W 1% 0201 SMD - CRCW02017K15FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/20W 1% 0201 SMD
CRCW02017K15FNED
RES 7.15K OHM 1/20W 1% 0201 SMD CRCW02017K15FNED
RES 7.15Kohm 1/20W 1% 0201 SMD

RES 7.15Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02017K15FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K15FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02017K15FNEDTR-ND
7.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K15FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K15FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02017K15FNEDCT-ND
7.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K15FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K15FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02017K15FNEDDKR-ND
7.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 7K15, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3748
Res, Thick Film, 7K15, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3748
RES, THICK FILM, 7K15, 1%, 0.05W, 0201, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.05W, 0201, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 7.15 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8695 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.15 Kohm, 50 Mw, 1%; Resistance Vishay
84W8695
Thick Film Resistor, 7.15 Kohm, 50 Mw, 1%; Resistance Vishay 84W8695
THICK FILM RESISTOR, 7.15 KOHM, 50 mW, 1%; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 7.15 KOHM, 50 mW, 1%; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02017K15FNED 541-CRCW02017K15FNEDTR-ND 72W3748
Product Name RES 7.15K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 7K15, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers