Vishay Precision Group RES 78.7K OHM 1/20W 1% 0201 SMD CRCW020178K7FNED

Description
RES 78.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 78.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/20W 1% 0201 SMD - CRCW020178K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/20W 1% 0201 SMD
CRCW020178K7FNED
RES 78.7K OHM 1/20W 1% 0201 SMD CRCW020178K7FNED
RES 78.7Kohm 1/20W 1% 0201 SMD

RES 78.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020178K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020178K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020178K7FNEDTR-ND
78.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

78.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020178K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020178K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020178K7FNEDCT-ND
78.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

78.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020178K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020178K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020178K7FNEDDKR-ND
78.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

78.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020178K7FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020178K7FNED
Resistors - Chip Resistor - Surface Mount CRCW020178K7FNED
RES SMD 78.7K OHM 1% 1/20W 0201

RES SMD 78.7K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 78K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3772
Res, Thick Film, 78K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3772
RES, THICK FILM, 78K7, 1%, 0.05W, 0201, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 78K7, 1%, 0.05W, 0201, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 78.7 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8719 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 78.7 Kohm, 50 Mw, 1%; Resistance Vishay
84W8719
Thick Film Resistor, 78.7 Kohm, 50 Mw, 1%; Resistance Vishay 84W8719
THICK FILM RESISTOR, 78.7 KOHM, 50 mW, 1%; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 78.7 KOHM, 50 mW, 1%; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020178K7FNED 541-CRCW020178K7FNEDTR-ND CRCW020178K7FNED 72W3772
Product Name RES 78.7K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 78K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 78700 ohms 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details