Vishay Precision Group RES 768K OHM 1/20W 1% 0201 SMD CRCW0201768KFNED

Description
RES 768Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 768Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/20W 1% 0201 SMD - CRCW0201768KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/20W 1% 0201 SMD
CRCW0201768KFNED
RES 768K OHM 1/20W 1% 0201 SMD CRCW0201768KFNED
RES 768Kohm 1/20W 1% 0201 SMD

RES 768Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201768KFNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201768KFNED-ND
Chip Resistor - Surface Mount CRCW0201768KFNED-ND
768 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

768 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 768K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3770
Res, Thick Film, 768K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3770
RES, THICK FILM, 768K, 1%, 0.05W, 0201, REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 768K, 1%, 0.05W, 0201, REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 768 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8717 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 768 Kohm, 50 Mw, 1%; Resistance Vishay
84W8717
Thick Film Resistor, 768 Kohm, 50 Mw, 1%; Resistance Vishay 84W8717
THICK FILM RESISTOR, 768 KOHM, 50 mW, 1%; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 768 KOHM, 50 mW, 1%; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201768KFNED CRCW0201768KFNED-ND 72W3770 84W8717
Product Name RES 768K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 768K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 768 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 768000 ohms 768000 ohms 768000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details