Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020175K0FKED

Description
75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-75.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KAABDKR-ND
Chip Resistor - Surface Mount 541-75.0KAABDKR-ND
75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KAABCT-ND
Chip Resistor - Surface Mount 541-75.0KAABCT-ND
75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KAABTR-ND
Chip Resistor - Surface Mount 541-75.0KAABTR-ND
75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 75.0K OHM 1/20W 1% 0201 SMD - CRCW020175K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/20W 1% 0201 SMD
CRCW020175K0FKED
RES 75.0K OHM 1/20W 1% 0201 SMD CRCW020175K0FKED
RES 75.0Kohm 1/20W 1% 0201 SMD

RES 75.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
RES SMD 75K OHM 1% 1/20W 0201 - 873-CRCW020175K0FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 75K OHM 1% 1/20W 0201
873-CRCW020175K0FKED
RES SMD 75K OHM 1% 1/20W 0201 873-CRCW020175K0FKED
RES SMD 75K OHM 1% 1/20W 0201

RES SMD 75K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-75.0KAABDKR-ND CRCW020175K0FKED 873-CRCW020175K0FKED
Product Name Chip Resistor - Surface Mount RES 75.0K OHM 1/20W 1% 0201 SMD RES SMD 75K OHM 1% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details