Vishay Intertechnology, Inc. RES 750 OHM 1/20W 5% 0201 SMD CRCW0201750RJNED

Description
RES 750ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 750ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/20W 5% 0201 SMD - CRCW0201750RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/20W 5% 0201 SMD
CRCW0201750RJNED
RES 750 OHM 1/20W 5% 0201 SMD CRCW0201750RJNED
RES 750ohm 1/20W 5% 0201 SMD

RES 750ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201750RJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201750RJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201750RJNEDTR-ND
750 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 750R 5% Et7 E3 Rohs Compliant Vishay - 48P7395 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 750R 5% Et7 E3 Rohs Compliant Vishay
48P7395
Crcw0201 200 750R 5% Et7 E3 Rohs Compliant Vishay 48P7395
CRCW0201 200 750R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 750R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201750RJNED 541-CRCW0201750RJNEDTR-ND 48P7395
Product Name RES 750 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 750R 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details