Vishay Intertechnology, Inc. RES 750K OHM 1/20W 5% 0201 SMD CRCW0201750KJNED

Description
RES 750Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 750Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/20W 5% 0201 SMD - CRCW0201750KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/20W 5% 0201 SMD
CRCW0201750KJNED
RES 750K OHM 1/20W 5% 0201 SMD CRCW0201750KJNED
RES 750Kohm 1/20W 5% 0201 SMD

RES 750Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201750KJNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201750KJNED-ND
Chip Resistor - Surface Mount CRCW0201750KJNED-ND
750 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 750K 5% Et7 E3 Rohs Compliant Vishay - 48P7394 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 750K 5% Et7 E3 Rohs Compliant Vishay
48P7394
Crcw0201 200 750K 5% Et7 E3 Rohs Compliant Vishay 48P7394
CRCW0201 200 750K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 750K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201750KJNED CRCW0201750KJNED-ND 48P7394
Product Name RES 750K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 750K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 750000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details