Vishay Precision Group RES 732K OHM 1/20W 1% 0201 SMD CRCW0201732KFNED

Description
RES 732Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 732Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/20W 1% 0201 SMD - CRCW0201732KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/20W 1% 0201 SMD
CRCW0201732KFNED
RES 732K OHM 1/20W 1% 0201 SMD CRCW0201732KFNED
RES 732Kohm 1/20W 1% 0201 SMD

RES 732Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201732KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201732KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201732KFNEDTR-ND
732 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

732 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201732KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201732KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201732KFNEDDKR-ND
732 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

732 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201732KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201732KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201732KFNEDCT-ND
732 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

732 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 732 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8711 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 732 Kohm, 50 Mw, 1%; Resistance Vishay
84W8711
Thick Film Resistor, 732 Kohm, 50 Mw, 1%; Resistance Vishay 84W8711
THICK FILM RESISTOR, 732 KOHM, 50 mW, 1%; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 732 KOHM, 50 mW, 1%; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 732K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3764
Res, Thick Film, 732K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3764
RES, THICK FILM, 732K, 1%, 0.05W, 0201, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 732K, 1%, 0.05W, 0201, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201732KFNED 541-CRCW0201732KFNEDTR-ND 84W8711 72W3764
Product Name RES 732K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 732 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 732K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 732000 ohms 732000 ohms 732000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details