Vishay Precision Group Chip Resistor - Surface Mount CRCW02016M81FNED

Description
6.81 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
6.81 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02016M81FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02016M81FNED-ND
Chip Resistor - Surface Mount CRCW02016M81FNED-ND
6.81 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.81 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 6M81, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M81, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3710
Res, Thick Film, 6M81, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3710
RES, THICK FILM, 6M81, 1%, 0.05W, 0201, REEL; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M81, 1%, 0.05W, 0201, REEL; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 6.81 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8659 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.81 Mohm, 50 Mw, 1%; Resistance Vishay
84W8659
Thick Film Resistor, 6.81 Mohm, 50 Mw, 1%; Resistance Vishay 84W8659
THICK FILM RESISTOR, 6.81 MOHM, 50 mW, 1%; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 6.81 MOHM, 50 mW, 1%; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02016M81FNED-ND 72W3710
Product Name Chip Resistor - Surface Mount Res, Thick Film, 6M81, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details