Vishay Precision Group Thick Film Resistor, 6.34 Mohm, 50 Mw, 1%; Resistance Vishay CRCW02016M34FNED

Description
THICK FILM RESISTOR, 6.34 MOHM, 50 mW, 1%; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 6.34 MOHM, 50 mW, 1%; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 6.34 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8655 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.34 Mohm, 50 Mw, 1%; Resistance Vishay
84W8655
Thick Film Resistor, 6.34 Mohm, 50 Mw, 1%; Resistance Vishay 84W8655
THICK FILM RESISTOR, 6.34 MOHM, 50 mW, 1%; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 6.34 MOHM, 50 mW, 1%; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6M34, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M34, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3706
Res, Thick Film, 6M34, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3706
RES, THICK FILM, 6M34, 1%, 0.05W, 0201, REEL; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M34, 1%, 0.05W, 0201, REEL; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84W8655
Product Name Thick Film Resistor, 6.34 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details