Vishay Precision Group Chip Resistor - Surface Mount CRCW02016K98FNED

Description
6.98 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02016K98FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K98FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K98FNEDTR-ND
6.98 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.98 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K98FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K98FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016K98FNEDCT-ND
6.98 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.98 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K98FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K98FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016K98FNEDDKR-ND
6.98 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.98 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 6.98K OHM 1/20W 1% 0201 SMD - CRCW02016K98FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/20W 1% 0201 SMD
CRCW02016K98FNED
RES 6.98K OHM 1/20W 1% 0201 SMD CRCW02016K98FNED
RES 6.98Kohm 1/20W 1% 0201 SMD

RES 6.98Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 6K98, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3702
Res, Thick Film, 6K98, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3702
RES, THICK FILM, 6K98, 1%, 0.05W, 0201, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.05W, 0201, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K98, 1%, 0.05W, 0201; Resistance Vishay - 84W8651 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.05W, 0201; Resistance Vishay
84W8651
Res, Thick Film, 6K98, 1%, 0.05W, 0201; Resistance Vishay 84W8651
RES, THICK FILM, 6K98, 1%, 0.05W, 0201; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.05W, 0201; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02016K98FNEDTR-ND CRCW02016K98FNED 72W3702 84W8651
Product Name Chip Resistor - Surface Mount RES 6.98K OHM 1/20W 1% 0201 SMD Res, Thick Film, 6K98, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 6K98, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details